Comtelco Industries, Inc. UHF Mobile Antenna A2111B-490-?

Description
UNITY GAIN 1/4 WAVE BLACK ANTENNA 490-512MHz MAGNET MOUNT WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE.
Description
UNITY GAIN 1/4 WAVE BLACK ANTENNA 490-512MHz MAGNET MOUNT WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE.

Suppliers

Company
Product
Description
Supplier Links
UHF Mobile Antenna - A2111B-490-? - Comtelco Industries, Inc.
Glendale Heights, IL, USA
UHF Mobile Antenna
A2111B-490-?
UHF Mobile Antenna A2111B-490-?
UNITY GAIN 1/4 WAVE BLACK ANTENNA 490-512MHz MAGNET MOUNT WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE.

UNITY GAIN 1/4 WAVE BLACK ANTENNA 490-512MHz MAGNET MOUNT WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE.

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A2111B-490-?
Product Name UHF Mobile Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 490.0 to 512.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
915MHz 3dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-9153R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 3 dB
View Details
RF Antennas - NN01-003 - Quarktwin Technology Ltd.
Specs
Applications 802.11a/b/g/n, WLAN
Technology Type Chip
View Details
Antennas - 2118898-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth, ISM
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers