Comtelco Industries, Inc. VHF Mobile Antenna A2111A-136-?

Description
UNITY GAIN 1/4 WAVE BRITE ANTENNA 136-144MHz MAGNET MOUNT WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE.
Description
UNITY GAIN 1/4 WAVE BRITE ANTENNA 136-144MHz MAGNET MOUNT WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE.

Suppliers

Company
Product
Description
Supplier Links
VHF Mobile Antenna - A2111A-136-? - Comtelco Industries, Inc.
Glendale Heights, IL, USA
VHF Mobile Antenna
A2111A-136-?
VHF Mobile Antenna A2111A-136-?
UNITY GAIN 1/4 WAVE BRITE ANTENNA 136-144MHz MAGNET MOUNT WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE.

UNITY GAIN 1/4 WAVE BRITE ANTENNA 136-144MHz MAGNET MOUNT WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE.

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A2111A-136-?
Product Name VHF Mobile Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 136.0 to 144.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sleeve Dipole Antennas - SDA-915 - A.H. Systems Inc.
Specs
Applications RF Testing; Vehicular
Pattern Type Omni directional
Polarization Linear
View Details
2.4GHz 3dBi Fiberglass Antenna With N Male St. Connector - ET-WIFG12-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
Gain 2 to 3 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details
Antennas - 1-2370914-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Wi-Fi, GSM, GPS, CDMA 1900, M2M, CDMA 850, GSM 1800, LTE, GSM 900, Cellular, IoT, WLAN, UMTS
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details