Comtelco Industries, Inc. 698MHz-6GHz Mobile Antenna A1911B-900

Description
UNITY GAIN 1/4 WAVE L-MOUNT ANTENNA 896-960MHz 5/16-24 STUD ADAPTER MOUNT BLACK
Description
UNITY GAIN 1/4 WAVE L-MOUNT ANTENNA 896-960MHz 5/16-24 STUD ADAPTER MOUNT BLACK

Suppliers

Company
Product
Description
Supplier Links
698MHz-6GHz Mobile Antenna - A1911B-900 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
698MHz-6GHz Mobile Antenna
A1911B-900
698MHz-6GHz Mobile Antenna A1911B-900
UNITY GAIN 1/4 WAVE L-MOUNT ANTENNA 896-960MHz 5/16-24 STUD ADAPTER MOUNT BLACK

UNITY GAIN 1/4 WAVE L-MOUNT ANTENNA 896-960MHz 5/16-24 STUD ADAPTER MOUNT BLACK

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1911B-900
Product Name 698MHz-6GHz Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 896.0 to 960.0 MHz
Gain 0.0 dB
VSWR 1.2 :1
Unlock Full Specs
to access all available technical data