Comtelco Industries, Inc. 698MHz-6GHz Mobile Antenna A1911B-800

Description
UNITY GAIN 1/4 WAVE L-MOUNT ANTENNA 806-896MHz 5/16-24 STUD ADAPTER MOUNT BLACK
Description
UNITY GAIN 1/4 WAVE L-MOUNT ANTENNA 806-896MHz 5/16-24 STUD ADAPTER MOUNT BLACK

Suppliers

Company
Product
Description
Supplier Links
698MHz-6GHz Mobile Antenna - A1911B-800 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
698MHz-6GHz Mobile Antenna
A1911B-800
698MHz-6GHz Mobile Antenna A1911B-800
UNITY GAIN 1/4 WAVE L-MOUNT ANTENNA 806-896MHz 5/16-24 STUD ADAPTER MOUNT BLACK

UNITY GAIN 1/4 WAVE L-MOUNT ANTENNA 806-896MHz 5/16-24 STUD ADAPTER MOUNT BLACK

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1911B-800
Product Name 698MHz-6GHz Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 806.0 to 896.0 MHz
Gain 0.0 dB
VSWR 1.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna Kitt - AK-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 3dBi PCB Internal Antenna with RG178 Cable (L-10cm) + UFL Connector - ET-LTPC-3L10CP2-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 3 dB
View Details
RF Antennas - NN01-003 - Quarktwin Technology Ltd.
Specs
Applications 802.11a/b/g/n, WLAN
Technology Type Chip
View Details
Antennas - 2108921-7 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers