Comtelco Industries, Inc. UHF Mobile Antenna A1911B-490

Description
UNITY GAIN 1/4 WAVE L-MOUNT ANTENNA 490-512MHz 5/16-24 STUD ADAPTER MOUNT BLACK
Description
UNITY GAIN 1/4 WAVE L-MOUNT ANTENNA 490-512MHz 5/16-24 STUD ADAPTER MOUNT BLACK

Suppliers

Company
Product
Description
Supplier Links
UHF Mobile Antenna - A1911B-490 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
UHF Mobile Antenna
A1911B-490
UHF Mobile Antenna A1911B-490
UNITY GAIN 1/4 WAVE L-MOUNT ANTENNA 490-512MHz 5/16-24 STUD ADAPTER MOUNT BLACK

UNITY GAIN 1/4 WAVE L-MOUNT ANTENNA 490-512MHz 5/16-24 STUD ADAPTER MOUNT BLACK

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1911B-490
Product Name UHF Mobile Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 490.0 to 512.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM 6dBi Magnetic Mount Puck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (80MM) - ET-GS6M-1L3-SMS80MM - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 433.0 MHz
Gain 6 dB
Form Factor / Mounting External
View Details
Antenna Unit - NN02-201 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details
4 suppliers
Antennas - 2118879-4 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers