Comtelco Industries, Inc. UHF Mobile Antenna A1911B-430

Description
UNITY GAIN 1/4 WAVE L-MOUNT ANTENNA 430-450MHz 5/16-24 STUD ADAPTER MOUNT BLACK
Description
UNITY GAIN 1/4 WAVE L-MOUNT ANTENNA 430-450MHz 5/16-24 STUD ADAPTER MOUNT BLACK

Suppliers

Company
Product
Description
Supplier Links
UHF Mobile Antenna - A1911B-430 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
UHF Mobile Antenna
A1911B-430
UHF Mobile Antenna A1911B-430
UNITY GAIN 1/4 WAVE L-MOUNT ANTENNA 430-450MHz 5/16-24 STUD ADAPTER MOUNT BLACK

UNITY GAIN 1/4 WAVE L-MOUNT ANTENNA 430-450MHz 5/16-24 STUD ADAPTER MOUNT BLACK

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1911B-430
Product Name UHF Mobile Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 430.0 to 450.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Wi-Fi 3dBi Umbrella Antenna With SMA Male St. Connector - ET-WI3U-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 3 dB
Form Factor / Mounting External
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers
Antennas - 1-2108858-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers