Comtelco Industries, Inc. 698MHz-6GHz Mobile Antenna A1911A-800

Description
UNITY GAIN 1/4 WAVE L-MOUNT ANTENNA 800-896MHz 5/16-24 STUD ADAPTER MOUNT BRITE
Description
UNITY GAIN 1/4 WAVE L-MOUNT ANTENNA 800-896MHz 5/16-24 STUD ADAPTER MOUNT BRITE

Suppliers

Company
Product
Description
Supplier Links
698MHz-6GHz Mobile Antenna - A1911A-800 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
698MHz-6GHz Mobile Antenna
A1911A-800
698MHz-6GHz Mobile Antenna A1911A-800
UNITY GAIN 1/4 WAVE L-MOUNT ANTENNA 800-896MHz 5/16-24 STUD ADAPTER MOUNT BRITE

UNITY GAIN 1/4 WAVE L-MOUNT ANTENNA 800-896MHz 5/16-24 STUD ADAPTER MOUNT BRITE

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1911A-800
Product Name 698MHz-6GHz Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 800.0 to 896.0 MHz
Gain 0.0 dB
VSWR 1.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Sleeve Dipole Antennas - SDA-2450 - A.H. Systems Inc.
Specs
Applications RF Testing; Vehicular
Pattern Type Omni directional
Polarization Linear
View Details
GSM 4dBi Adhesive Sticker Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-GS4S-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
RF Antennas - 2115-NN01-110TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 2450.0 MHz
Form Factor / Mounting Internal
View Details
2 suppliers
Antennas - 2108971-4 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers