Comtelco Industries, Inc. VHF Mobile Antenna A1911A-220

Description
UNITY GAIN 1/4 WAVE L-MOUNT ANTENNA 220-225MHz 5/16-24 STUD ADAPTER MOUNT BRITE
Description
UNITY GAIN 1/4 WAVE L-MOUNT ANTENNA 220-225MHz 5/16-24 STUD ADAPTER MOUNT BRITE

Suppliers

Company
Product
Description
Supplier Links
VHF Mobile Antenna - A1911A-220 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
VHF Mobile Antenna
A1911A-220
VHF Mobile Antenna A1911A-220
UNITY GAIN 1/4 WAVE L-MOUNT ANTENNA 220-225MHz 5/16-24 STUD ADAPTER MOUNT BRITE

UNITY GAIN 1/4 WAVE L-MOUNT ANTENNA 220-225MHz 5/16-24 STUD ADAPTER MOUNT BRITE

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1911A-220
Product Name VHF Mobile Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 220.0 to 225.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz/5.8GHz PCB Internal Antenna With 1.13mm (L-10CM) + UFL Connector - ET-2458PC-5L10C-U-P15 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 4 dB
View Details
RF Antennas - 2115-NN01-105TR-ND - DigiKey
Specs
Applications ISM, ZigBee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
View Details
2 suppliers