Comtelco Industries, Inc. Base Load Mobile Antenna A1843AS-70

Description
BASE LOAD MOBILE ANTENNA WITH SHOCK SPRING 3dBd 470-490MHz BRITE
Description
BASE LOAD MOBILE ANTENNA WITH SHOCK SPRING 3dBd 470-490MHz BRITE

Suppliers

Company
Product
Description
Supplier Links
Base Load Mobile Antenna - A1843AS-70 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Load Mobile Antenna
A1843AS-70
Base Load Mobile Antenna A1843AS-70
BASE LOAD MOBILE ANTENNA WITH SHOCK SPRING 3dBd 470-490MHz BRITE

BASE LOAD MOBILE ANTENNA WITH SHOCK SPRING 3dBd 470-490MHz BRITE

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1843AS-70
Product Name Base Load Mobile Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 470.0 to 490.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 2dBi Flexible PCB Internal Antenna with 1.13mm Cable (L-10CM) + UFL Connector - ET-LT2FPC-5L10C-U-P5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 2 to 3 dB
Form Factor / Mounting Internal
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details
Antennas - 2108965-9 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details