Comtelco Industries, Inc. Base Load Mobile Antenna A1843A-50

Description
BASE LOAD MOBILE ANTENNA 3dBd 450-470MHz BRITE
Description
BASE LOAD MOBILE ANTENNA 3dBd 450-470MHz BRITE

Suppliers

Company
Product
Description
Supplier Links
Base Load Mobile Antenna - A1843A-50 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Load Mobile Antenna
A1843A-50
Base Load Mobile Antenna A1843A-50
BASE LOAD MOBILE ANTENNA 3dBd 450-470MHz BRITE

BASE LOAD MOBILE ANTENNA 3dBd 450-470MHz BRITE

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1843A-50
Product Name Base Load Mobile Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 450.0 to 470.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details