BASE LOAD NO GROUND PLANE MOBILE ANTENNA WITH SHOCK SPRING 2.4dBd GAIN 406-430MHz BRITE
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | A1842BS-06 |
| Product Name | Base Load Plane Mobile Antenna |
| Applications | HighFrequency; Plane, Ultra High Frequency |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 406.0 to 430.0 MHz |
| Gain | 0.0 to 2.4 dB |