Comtelco Industries, Inc. Base Load Plane Mobile Antenna A1842B-06

Description
BASE LOAD NO GROUND PLANE MOBILE ANTENNA 2.4dBd GAIN 406-430MHz BLACK
Description
BASE LOAD NO GROUND PLANE MOBILE ANTENNA 2.4dBd GAIN 406-430MHz BLACK

Suppliers

Company
Product
Description
Supplier Links
Base Load Plane Mobile Antenna - A1842B-06 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Load Plane Mobile Antenna
A1842B-06
Base Load Plane Mobile Antenna A1842B-06
BASE LOAD NO GROUND PLANE MOBILE ANTENNA 2.4dBd GAIN 406-430MHz BLACK

BASE LOAD NO GROUND PLANE MOBILE ANTENNA 2.4dBd GAIN 406-430MHz BLACK

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1842B-06
Product Name Base Load Plane Mobile Antenna
Applications HighFrequency; Plane, Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 406.0 to 430.0 MHz
Gain 0.0 to 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-1513472-6 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Telemetry Antennas - 2675054 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.9 dB
Connectors MHF4L
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details