Comtelco Industries, Inc. Base Load Plane Mobile Antenna A1842AS-30

Description
BASE LOAD NO GROUND PLANE MOBILE ANTENNA WITH SHOCK SPRING 2.4dBd GAIN 430-450MHz BRITE
Description
BASE LOAD NO GROUND PLANE MOBILE ANTENNA WITH SHOCK SPRING 2.4dBd GAIN 430-450MHz BRITE

Suppliers

Company
Product
Description
Supplier Links
Base Load Plane Mobile Antenna - A1842AS-30 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Load Plane Mobile Antenna
A1842AS-30
Base Load Plane Mobile Antenna A1842AS-30
BASE LOAD NO GROUND PLANE MOBILE ANTENNA WITH SHOCK SPRING 2.4dBd GAIN 430-450MHz BRITE

BASE LOAD NO GROUND PLANE MOBILE ANTENNA WITH SHOCK SPRING 2.4dBd GAIN 430-450MHz BRITE

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1842AS-30
Product Name Base Load Plane Mobile Antenna
Applications HighFrequency; Plane, Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 430.0 to 450.0 MHz
Gain 0.0 to 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2115-NN02-201TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Gain 1.3 to 5 dB
VSWR 3 :1
View Details
3 suppliers