Comtelco Industries, Inc. Base Load Dual Band Mobile Antenna A1833B-60

Description
BASE LOAD DUAL BAND MOBILE ANTENNA 2.5dB/4dB GAIN 160-170/460-470MHz
Description
BASE LOAD DUAL BAND MOBILE ANTENNA 2.5dB/4dB GAIN 160-170/460-470MHz

Suppliers

Company
Product
Description
Supplier Links
Base Load Dual Band Mobile Antenna - A1833B-60 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Load Dual Band Mobile Antenna
A1833B-60
Base Load Dual Band Mobile Antenna A1833B-60
BASE LOAD DUAL BAND MOBILE ANTENNA 2.5dB/4dB GAIN 160-170/460-470MHz

BASE LOAD DUAL BAND MOBILE ANTENNA 2.5dB/4dB GAIN 160-170/460-470MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1833B-60
Product Name Base Load Dual Band Mobile Antenna
Applications Multi-band
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 160.0 to 170.0 MHz
Secondary Frequency Ranges (Multi-band Only) 460-470 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Sleeve Dipole Antennas - SDA-1575 - A.H. Systems Inc.
Specs
Applications RF Testing; Vehicular
Pattern Type Omni directional
Polarization Linear
View Details
3G Screw Mount Puck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (46MM) - ET-WCSR-1L3-SMS46M - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 5 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details
Antennas - 2118879-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers