Comtelco Industries, Inc. Base Load Mobile Antenna A1813AS-44

Description
BASE LOAD MOBILE ANTENNA 3dBd GAIN WITH SHOCK SPRING 144-174MHz BRITE
Description
BASE LOAD MOBILE ANTENNA 3dBd GAIN WITH SHOCK SPRING 144-174MHz BRITE

Suppliers

Company
Product
Description
Supplier Links
Base Load Mobile Antenna - A1813AS-44 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Load Mobile Antenna
A1813AS-44
Base Load Mobile Antenna A1813AS-44
BASE LOAD MOBILE ANTENNA 3dBd GAIN WITH SHOCK SPRING 144-174MHz BRITE

BASE LOAD MOBILE ANTENNA 3dBd GAIN WITH SHOCK SPRING 144-174MHz BRITE

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1813AS-44
Product Name Base Load Mobile Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 144.0 to 174.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

GLONASS L2 Passive Ceramic Patch Antenna (15x15x4mm) - ET-GPL2-154 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 MHz
View Details
RF Antennas - 2115-FR05-S1-R-0-105TR-ND - DigiKey
Specs
Applications ISM, Zigbee™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.7 to 2.3 dB
View Details
3 suppliers
Antennas - 2195891-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
3 suppliers
iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details