Comtelco Industries, Inc. Base Load Series FED Mobile Antenna A1801BS-40

Description
BASE LOAD SERIES FED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 40-48MHz BLACK
Description
BASE LOAD SERIES FED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 40-48MHz BLACK

Suppliers

Company
Product
Description
Supplier Links
Base Load Series FED Mobile Antenna - A1801BS-40 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Load Series FED Mobile Antenna
A1801BS-40
Base Load Series FED Mobile Antenna A1801BS-40
BASE LOAD SERIES FED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 40-48MHz BLACK

BASE LOAD SERIES FED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 40-48MHz BLACK

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1801BS-40
Product Name Base Load Series FED Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 40.0 to 48.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108728-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; mmWave, 5G, Cellular
Polarization Linear
Primary Frequency Range 2400.0 to 4400.0 MHz
View Details
Multi-Band Antennas - 2766675 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details