Comtelco Industries, Inc. Base Load Shunt FED Mobile Antenna A1801BHS-27

Description
BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 26-31 MHz BLACK
Description
BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 26-31 MHz BLACK

Suppliers

Company
Product
Description
Supplier Links
Base Load Shunt FED Mobile Antenna - A1801BHS-27 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Load Shunt FED Mobile Antenna
A1801BHS-27
Base Load Shunt FED Mobile Antenna A1801BHS-27
BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 26-31 MHz BLACK

BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 26-31 MHz BLACK

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1801BHS-27
Product Name Base Load Shunt FED Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 26.0 to 31.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5GHz + LTE + GPS + Wi-Fi Screw Mount Antenna (Cup Shaped) with RG316 (L-3m) Cable | 2xSMA (M) / RP SMA (M) / SMA (F) Connector - ET-4BWPS-4L3-SMRS-2SMS-SFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 698.0 to 5000.0 MHz
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers
Antennas - 2118909-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers