Comtelco Industries, Inc. Base Load Shunt FED Mobile Antenna A1801BH-47

Description
BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA UNITY GAIN 46-54MHz BLACK
Description
BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA UNITY GAIN 46-54MHz BLACK

Suppliers

Company
Product
Description
Supplier Links
Base Load Shunt FED Mobile Antenna - A1801BH-47 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Load Shunt FED Mobile Antenna
A1801BH-47
Base Load Shunt FED Mobile Antenna A1801BH-47
BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA UNITY GAIN 46-54MHz BLACK

BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA UNITY GAIN 46-54MHz BLACK

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1801BH-47
Product Name Base Load Shunt FED Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 46.0 to 54.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Rf Antenna - 875-FR05-S1-R-0-105 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 902.0 to 928.0 MHz
Technology Type Chip
View Details
3 suppliers