BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA UNITY GAIN 45-52MHz BLACK
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | A1801BH-45 |
| Product Name | Base Load Shunt FED Mobile Antenna |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 45.0 to 52.0 MHz |
| Gain | 0.0 dB |
| VSWR | 1.5 :1 |