Comtelco Industries, Inc. Base Load Shunt FED Mobile Antenna A1801BH-27

Description
BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA UNITY GAIN 26-31 MHz BLACK
Description
BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA UNITY GAIN 26-31 MHz BLACK

Suppliers

Company
Product
Description
Supplier Links
Base Load Shunt FED Mobile Antenna - A1801BH-27 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Load Shunt FED Mobile Antenna
A1801BH-27
Base Load Shunt FED Mobile Antenna A1801BH-27
BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA UNITY GAIN 26-31 MHz BLACK

BASE LOAD SHUNT FED DC GROUNDED MOBILE ANTENNA UNITY GAIN 26-31 MHz BLACK

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1801BH-27
Product Name Base Load Shunt FED Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 26.0 to 31.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details