Comtelco Industries, Inc. Base Load Shunt FED Mobile Antenna A1801AS-34

Description
BASE LOAD SERIES FED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 34-40MHz BRITE
Description
BASE LOAD SERIES FED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 34-40MHz BRITE

Suppliers

Company
Product
Description
Supplier Links
Base Load Shunt FED Mobile Antenna - A1801AS-34 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Load Shunt FED Mobile Antenna
A1801AS-34
Base Load Shunt FED Mobile Antenna A1801AS-34
BASE LOAD SERIES FED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 34-40MHz BRITE

BASE LOAD SERIES FED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 34-40MHz BRITE

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1801AS-34
Product Name Base Load Shunt FED Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 34.0 to 40.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108971-4 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Multi-Band Antennas - 2107149 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details