Comtelco Industries, Inc. Base Load Shunt FED Mobile Antenna A1801AS-30

Description
BASE LOAD SERIES FED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 30-35MHz BRITE
Description
BASE LOAD SERIES FED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 30-35MHz BRITE

Suppliers

Company
Product
Description
Supplier Links
Base Load Shunt FED Mobile Antenna - A1801AS-30 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Load Shunt FED Mobile Antenna
A1801AS-30
Base Load Shunt FED Mobile Antenna A1801AS-30
BASE LOAD SERIES FED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 30-35MHz BRITE

BASE LOAD SERIES FED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 30-35MHz BRITE

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1801AS-30
Product Name Base Load Shunt FED Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 30.0 to 35.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers