Comtelco Industries, Inc. Base Load Shunt FED Mobile Antenna A1801AS-27

Description
BASE LOAD SERIES FED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 27-31MHz BRITE
Description
BASE LOAD SERIES FED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 27-31MHz BRITE

Suppliers

Company
Product
Description
Supplier Links
Base Load Shunt FED Mobile Antenna - A1801AS-27 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Load Shunt FED Mobile Antenna
A1801AS-27
Base Load Shunt FED Mobile Antenna A1801AS-27
BASE LOAD SERIES FED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 27-31MHz BRITE

BASE LOAD SERIES FED MOBILE ANTENNA WITH SHOCK SPRING UNITY GAIN 27-31MHz BRITE

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1801AS-27
Product Name Base Load Shunt FED Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 27.0 to 31.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
915MHz 2.5dBi Rubber Duck Antenna With SMA Male R/A Connector - ET-9152.5R-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 2.5 dB
View Details
RF Antennas - 2115-NN02-232TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.3000 to 3.8 dB
View Details
2 suppliers
Antennas - 1513797-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
4 suppliers