Comtelco Industries, Inc. Base Load Series FED Mobile Antenna A1801A-40

Description
BASE LOAD SERIES FED MOBILE ANTENNA UNITY GAIN 40-48MHz BRITE
Description
BASE LOAD SERIES FED MOBILE ANTENNA UNITY GAIN 40-48MHz BRITE

Suppliers

Company
Product
Description
Supplier Links
Base Load Series FED Mobile Antenna - A1801A-40 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Load Series FED Mobile Antenna
A1801A-40
Base Load Series FED Mobile Antenna A1801A-40
BASE LOAD SERIES FED MOBILE ANTENNA UNITY GAIN 40-48MHz BRITE

BASE LOAD SERIES FED MOBILE ANTENNA UNITY GAIN 40-48MHz BRITE

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1801A-40
Product Name Base Load Series FED Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 40.0 to 48.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details