Comtelco Industries, Inc. Classic Style Base Mobile Antenna A1383B-06

Description
CLASSIC STYLE BASE MOBILE ANTENNA CLOSED COIL 3dB GAIN 806-866MHz STANDARD NMO MOUNT .072 DIA WHIP BLACK
Description
CLASSIC STYLE BASE MOBILE ANTENNA CLOSED COIL 3dB GAIN 806-866MHz STANDARD NMO MOUNT .072 DIA WHIP BLACK

Suppliers

Company
Product
Description
Supplier Links
Classic Style Base Mobile Antenna - A1383B-06 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Classic Style Base Mobile Antenna
A1383B-06
Classic Style Base Mobile Antenna A1383B-06
CLASSIC STYLE BASE MOBILE ANTENNA CLOSED COIL 3dB GAIN 806-866MHz STANDARD NMO MOUNT .072 DIA WHIP BLACK

CLASSIC STYLE BASE MOBILE ANTENNA CLOSED COIL 3dB GAIN 806-866MHz STANDARD NMO MOUNT .072 DIA WHIP BLACK

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1383B-06
Product Name Classic Style Base Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 806.0 to 866.0 MHz
Gain 3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-585 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM + Wi-Fi Combo Adhesive Screwable Puck 80mm Antenna with RG178 (L-3Mtr) Cable + UFL Connector - ET-GSWISRS80M-3L3-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 2500.0 MHz
Gain 5 dB
Technology Type GSM + Wi-Fi
View Details
RF Antennas - 2115-NN03-410TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, GNSS, Wi-Fi
Primary Frequency Range 875.0 to 2450.0 MHz
Gain 0.9000 to 4 dB
View Details
Antennas - 2108728-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; mmWave, 5G, Cellular
Polarization Linear
Primary Frequency Range 2400.0 to 4400.0 MHz
View Details