Comtelco Industries, Inc. Mobile Antenna A1273B-75

Description
MOBILE ANTENNA 3dB GAIN 750-800MHz STANDARD NMO MOUNT BRITE. .062 DIA WHIP BLACK
Description
MOBILE ANTENNA 3dB GAIN 750-800MHz STANDARD NMO MOUNT BRITE. .062 DIA WHIP BLACK

Suppliers

Company
Product
Description
Supplier Links
Mobile Antenna - A1273B-75 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Mobile Antenna
A1273B-75
Mobile Antenna A1273B-75
MOBILE ANTENNA 3dB GAIN 750-800MHz STANDARD NMO MOUNT BRITE. .062 DIA WHIP BLACK

MOBILE ANTENNA 3dB GAIN 750-800MHz STANDARD NMO MOUNT BRITE. .062 DIA WHIP BLACK

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1273B-75
Product Name Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 750.0 to 800.0 MHz
Gain 3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details