Comtelco Industries, Inc. 698MHz-6GHz Mobile Antenna A1211FLEX-800

Description
UNITY GAIN 1/4 WAVE FLEXIBLE ANTENNA 800-896MHz STANDARD NMO MOUNT .062 DIA WHIP
Description
UNITY GAIN 1/4 WAVE FLEXIBLE ANTENNA 800-896MHz STANDARD NMO MOUNT .062 DIA WHIP

Suppliers

Company
Product
Description
Supplier Links
698MHz-6GHz Mobile Antenna - A1211FLEX-800 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
698MHz-6GHz Mobile Antenna
A1211FLEX-800
698MHz-6GHz Mobile Antenna A1211FLEX-800
UNITY GAIN 1/4 WAVE FLEXIBLE ANTENNA 800-896MHz STANDARD NMO MOUNT .062 DIA WHIP

UNITY GAIN 1/4 WAVE FLEXIBLE ANTENNA 800-896MHz STANDARD NMO MOUNT .062 DIA WHIP

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1211FLEX-800
Product Name 698MHz-6GHz Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 800.0 to 896.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2118909-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Multi-Band Antennas - 2766674 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details