Comtelco Industries, Inc. UHF Mobile Antenna A1211FLEX-406

Description
UNITY GAIN 1/4 WAVE FLEXIBLE ANTENNA 406-430MHz STANDARD NMO MOUNT .062 DIA WHIP
Description
UNITY GAIN 1/4 WAVE FLEXIBLE ANTENNA 406-430MHz STANDARD NMO MOUNT .062 DIA WHIP

Suppliers

Company
Product
Description
Supplier Links
UHF Mobile Antenna - A1211FLEX-406 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
UHF Mobile Antenna
A1211FLEX-406
UHF Mobile Antenna A1211FLEX-406
UNITY GAIN 1/4 WAVE FLEXIBLE ANTENNA 406-430MHz STANDARD NMO MOUNT .062 DIA WHIP

UNITY GAIN 1/4 WAVE FLEXIBLE ANTENNA 406-430MHz STANDARD NMO MOUNT .062 DIA WHIP

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1211FLEX-406
Product Name UHF Mobile Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 406.0 to 430.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Standard Gain Horn - ModelSAS-585 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.1 dB
View Details