Comtelco Industries, Inc. 698MHz-6GHz Mobile Antenna A1211BC-900

Description
UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 896-960MHz STANDARD NMO MOUNT .062 DIA WHIP BLACK
Description
UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 896-960MHz STANDARD NMO MOUNT .062 DIA WHIP BLACK

Suppliers

Company
Product
Description
Supplier Links
698MHz-6GHz Mobile Antenna - A1211BC-900 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
698MHz-6GHz Mobile Antenna
A1211BC-900
698MHz-6GHz Mobile Antenna A1211BC-900
UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 896-960MHz STANDARD NMO MOUNT .062 DIA WHIP BLACK

UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 896-960MHz STANDARD NMO MOUNT .062 DIA WHIP BLACK

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1211BC-900
Product Name 698MHz-6GHz Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 896.0 to 960.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz 3dBi PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WI3FPC-5L10CP12-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 3 dB
Form Factor / Mounting Internal
View Details
Virtual Antenna - OMNIAmXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; Vehicular; Combines Cellular, GNSS, and Wi-Fi/BLE into a single, powerful component
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2344655-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers