Comtelco Industries, Inc. 698MHz-6GHz Mobile Antenna A1211BC-800

Description
UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 806-896MHz STANDARD NMO MOUNT .062 DIA WHIP BLACK
Description
UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 806-896MHz STANDARD NMO MOUNT .062 DIA WHIP BLACK

Suppliers

Company
Product
Description
Supplier Links
698MHz-6GHz Mobile Antenna - A1211BC-800 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
698MHz-6GHz Mobile Antenna
A1211BC-800
698MHz-6GHz Mobile Antenna A1211BC-800
UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 806-896MHz STANDARD NMO MOUNT .062 DIA WHIP BLACK

UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 806-896MHz STANDARD NMO MOUNT .062 DIA WHIP BLACK

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1211BC-800
Product Name 698MHz-6GHz Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 806.0 to 896.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-544 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
865MHz 4dBi Screw Mount Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-8654SRB-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 865.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
RF Antennas - 2115-NN02-250TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.2000 to 3.3 dB
View Details
2 suppliers
Antennas - 1-2344656-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers