Comtelco Industries, Inc. VHF Mobile Antenna A1211BC-136

Description
UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 136-144MHz STANDARD NMO MOUNT .062 DIA WHIP BLACK
Description
UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 136-144MHz STANDARD NMO MOUNT .062 DIA WHIP BLACK

Suppliers

Company
Product
Description
Supplier Links
VHF Mobile Antenna - A1211BC-136 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
VHF Mobile Antenna
A1211BC-136
VHF Mobile Antenna A1211BC-136
UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 136-144MHz STANDARD NMO MOUNT .062 DIA WHIP BLACK

UNITY GAIN 1/4 WAVE ANTENNA WITH BRASS CONTACT 136-144MHz STANDARD NMO MOUNT .062 DIA WHIP BLACK

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1211BC-136
Product Name VHF Mobile Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 136.0 to 144.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 4dBi Screw Mount Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-LTSRB-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
RF Antennas - 2115-NN01-004TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11a/b/g/n, WLAN
Primary Frequency Range 2450.0 to 5387.5 MHz
Gain 1.5 to 4.7 dB
View Details
2 suppliers
Antennas - 1513259-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 900, GSM, CDMA 1900, ISM, GSM 1800, CDMA 850, Cellular, LTE, ZigBee
Polarization Linear
Primary Frequency Range 824.0 to 1990.0 MHz
View Details
7 suppliers