Comtelco Industries, Inc. 698MHz-6GHz Mobile Antenna A1211B-800

Description
UNITY GAIN 1/4 WAVE ANTENNA 806-896MHz STANDARD NMO MOUNT BLACK .062 DIA WHIP
Description
UNITY GAIN 1/4 WAVE ANTENNA 806-896MHz STANDARD NMO MOUNT BLACK .062 DIA WHIP

Suppliers

Company
Product
Description
Supplier Links
698MHz-6GHz Mobile Antenna - A1211B-800 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
698MHz-6GHz Mobile Antenna
A1211B-800
698MHz-6GHz Mobile Antenna A1211B-800
UNITY GAIN 1/4 WAVE ANTENNA 806-896MHz STANDARD NMO MOUNT BLACK .062 DIA WHIP

UNITY GAIN 1/4 WAVE ANTENNA 806-896MHz STANDARD NMO MOUNT BLACK .062 DIA WHIP

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1211B-800
Product Name 698MHz-6GHz Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 806.0 to 896.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2344655-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Telemetry Antennas - 1367704 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2 dB
Connectors Sma rp
View Details
Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details