Comtelco Industries, Inc. 698MHz-6GHz Mobile Antenna A1211A-800

Description
UNITY GAIN 1/4 WAVE ANTENNA 800-896 STANDARD NMO MOUNT BRITE .062 DIA WHIP
Description
UNITY GAIN 1/4 WAVE ANTENNA 800-896 STANDARD NMO MOUNT BRITE .062 DIA WHIP

Suppliers

Company
Product
Description
Supplier Links
698MHz-6GHz Mobile Antenna - A1211A-800 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
698MHz-6GHz Mobile Antenna
A1211A-800
698MHz-6GHz Mobile Antenna A1211A-800
UNITY GAIN 1/4 WAVE ANTENNA 800-896 STANDARD NMO MOUNT BRITE .062 DIA WHIP

UNITY GAIN 1/4 WAVE ANTENNA 800-896 STANDARD NMO MOUNT BRITE .062 DIA WHIP

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1211A-800
Product Name 698MHz-6GHz Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 800.0 to 896.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS Screw Mount Puck Antenna With RG174 Cable (L-3mtr) + SMA Male St. Connector (46mm) - ET-GPSR-1L3-SMS-46M/25G - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 MHz
View Details
Rf Antenna - 875-NN03-310 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 698.0 to 3800.0 MHz
Technology Type Chip
View Details
4 suppliers
Antennas - 2118059-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details