Comtelco Industries, Inc. Classic Style Base Antenna A1145B-70

Description
CLASSIC STYLE BASE ANTENNA UHF 3.5dB GAIN 470-490MHz STANDARD NMO MOUNT BLACK
Description
CLASSIC STYLE BASE ANTENNA UHF 3.5dB GAIN 470-490MHz STANDARD NMO MOUNT BLACK

Suppliers

Company
Product
Description
Supplier Links
Classic Style Base Antenna - A1145B-70 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Classic Style Base Antenna
A1145B-70
Classic Style Base Antenna A1145B-70
CLASSIC STYLE BASE ANTENNA UHF 3.5dB GAIN 470-490MHz STANDARD NMO MOUNT BLACK

CLASSIC STYLE BASE ANTENNA UHF 3.5dB GAIN 470-490MHz STANDARD NMO MOUNT BLACK

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1145B-70
Product Name Classic Style Base Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 470.0 to 490.0 MHz
Gain 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-522-5 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
915MHz 5dBi Rubber Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (With L Bracket) - ET-9155RLB-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 915.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details
Antennas - 1-2344657-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details