Comtelco Industries, Inc. Classic Style Base Antenna A1145A-06

Description
CLASSIC STYLE BASE ANTENNA UHF 3.5dB GAIN 406-450MHz STANDARD NMO MOUNT BRITE
Description
CLASSIC STYLE BASE ANTENNA UHF 3.5dB GAIN 406-450MHz STANDARD NMO MOUNT BRITE

Suppliers

Company
Product
Description
Supplier Links
Classic Style Base Antenna - A1145A-06 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Classic Style Base Antenna
A1145A-06
Classic Style Base Antenna A1145A-06
CLASSIC STYLE BASE ANTENNA UHF 3.5dB GAIN 406-450MHz STANDARD NMO MOUNT BRITE

CLASSIC STYLE BASE ANTENNA UHF 3.5dB GAIN 406-450MHz STANDARD NMO MOUNT BRITE

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1145A-06
Product Name Classic Style Base Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 406.0 to 450.0 MHz
Gain 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 0600-00030 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers
WiFi Antennas - 2753523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 5150.0 to 5850.0 MHz
Gain 13 dB
View Details
Bilogical Antenna - Model SAS-521-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details