Comtelco Industries, Inc. VHF Mobile Gain Antenna A1111B-136

Description
UNITY GAIN 1/4 WAVE ANTENNA 136-144MHz STANDARD NMO MOUNT BLACK .100 DIA WHIP
Description
UNITY GAIN 1/4 WAVE ANTENNA 136-144MHz STANDARD NMO MOUNT BLACK .100 DIA WHIP

Suppliers

Company
Product
Description
Supplier Links
VHF Mobile Gain Antenna - A1111B-136 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
VHF Mobile Gain Antenna
A1111B-136
VHF Mobile Gain Antenna A1111B-136
UNITY GAIN 1/4 WAVE ANTENNA 136-144MHz STANDARD NMO MOUNT BLACK .100 DIA WHIP

UNITY GAIN 1/4 WAVE ANTENNA 136-144MHz STANDARD NMO MOUNT BLACK .100 DIA WHIP

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1111B-136
Product Name VHF Mobile Gain Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 136.0 to 144.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
865MHz 4dBi Screw Mount Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-8654SRB-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 865.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details
Antennas - 1513157-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 900
Polarization Linear
Primary Frequency Range 880.0 to 960.0 MHz
View Details
4 suppliers