Comtelco Industries, Inc. 698MHz-6GHz Mobile Antenna A1111A-900

Description
UNITY GAIN 1/4 WAVE ANTENNA 896-960MHz STANDARD NMO MOUNT .100 DIA WHIP
Description
UNITY GAIN 1/4 WAVE ANTENNA 896-960MHz STANDARD NMO MOUNT .100 DIA WHIP

Suppliers

Company
Product
Description
Supplier Links
698MHz-6GHz Mobile Antenna - A1111A-900 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
698MHz-6GHz Mobile Antenna
A1111A-900
698MHz-6GHz Mobile Antenna A1111A-900
UNITY GAIN 1/4 WAVE ANTENNA 896-960MHz STANDARD NMO MOUNT .100 DIA WHIP

UNITY GAIN 1/4 WAVE ANTENNA 896-960MHz STANDARD NMO MOUNT .100 DIA WHIP

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1111A-900
Product Name 698MHz-6GHz Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 896.0 to 960.0 MHz
Gain 0.0 dB
VSWR 1.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details