Comtelco Industries, Inc. Elevated Feed Antenna A1083B-96

Description
ELEVATED FEED ANTENNA 3dB GAIN 896-960MHz STANDARD NMO MOUNT
Description
ELEVATED FEED ANTENNA 3dB GAIN 896-960MHz STANDARD NMO MOUNT

Suppliers

Company
Product
Description
Supplier Links
Elevated Feed Antenna - A1083B-96 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Elevated Feed Antenna
A1083B-96
Elevated Feed Antenna A1083B-96
ELEVATED FEED ANTENNA 3dB GAIN 896-960MHz STANDARD NMO MOUNT

ELEVATED FEED ANTENNA 3dB GAIN 896-960MHz STANDARD NMO MOUNT

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1083B-96
Product Name Elevated Feed Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 896.0 to 970.0 MHz
Gain 3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Antenna Kit - Model AK-40G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details