Comtelco Industries, Inc. Elevated Feed Antenna A1083B-25

Description
ELEVATED FEED ANTENNA 3dB GAIN 825-896MHz STANDARD NMO MOUNT
Description
ELEVATED FEED ANTENNA 3dB GAIN 825-896MHz STANDARD NMO MOUNT

Suppliers

Company
Product
Description
Supplier Links
Elevated Feed Antenna - A1083B-25 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Elevated Feed Antenna
A1083B-25
Elevated Feed Antenna A1083B-25
ELEVATED FEED ANTENNA 3dB GAIN 825-896MHz STANDARD NMO MOUNT

ELEVATED FEED ANTENNA 3dB GAIN 825-896MHz STANDARD NMO MOUNT

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A1083B-25
Product Name Elevated Feed Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 825.0 to 896.0 MHz
Gain 3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GNSS L2 Passive Ceramic Patch Antenna (25*25*4mm) - ET-GNL2-254 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 MHz
View Details
RF Antennas - 2115-NN01-102TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.7 dB
View Details
2 suppliers
Antennas - 2118899-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details