Comtelco Industries, Inc. Elevated Feed Antenna A10245B

Description
ELEVATED FEED ANTENNA 3dB GAIN 2.5-2.5GHz STANDARD NMO MOUNT
Description
ELEVATED FEED ANTENNA 3dB GAIN 2.5-2.5GHz STANDARD NMO MOUNT

Suppliers

Company
Product
Description
Supplier Links
Elevated Feed Antenna - A10245B - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Elevated Feed Antenna
A10245B
Elevated Feed Antenna A10245B
ELEVATED FEED ANTENNA 3dB GAIN 2.5-2.5GHz STANDARD NMO MOUNT

ELEVATED FEED ANTENNA 3dB GAIN 2.5-2.5GHz STANDARD NMO MOUNT

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A10245B
Product Name Elevated Feed Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 3 to 5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
Standard Gain Horn - ModelSAS-583 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details