Comtelco Industries, Inc. Stacked Heavy Duty 10-Element Yagi Antenna 2Y33810CC-915

Description
STACKED HEAVY DUTY 10-ELEMENT YAGI KIT 900-930MHz 15dBd PIGTAIL "N" TERMINATION
Description
STACKED HEAVY DUTY 10-ELEMENT YAGI KIT 900-930MHz 15dBd PIGTAIL "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Stacked Heavy Duty 10-Element Yagi Antenna - 2Y33810CC-915 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Stacked Heavy Duty 10-Element Yagi Antenna
2Y33810CC-915
Stacked Heavy Duty 10-Element Yagi Antenna 2Y33810CC-915
STACKED HEAVY DUTY 10-ELEMENT YAGI KIT 900-930MHz 15dBd PIGTAIL "N" TERMINATION

STACKED HEAVY DUTY 10-ELEMENT YAGI KIT 900-930MHz 15dBd PIGTAIL "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number 2Y33810CC-915
Product Name Stacked Heavy Duty 10-Element Yagi Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 900.0 to 930.0 MHz
Gain 15 dB
VSWR 1.5 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1513431-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details