Comtelco Industries, Inc. Stacked Heavy Duty 7-Element Yagi Antenna 2Y3347CC-E

Description
STACKED HEAVY DUTY 7-ELEMENT YAGI KIT 406-430MHz 13dBd PIGTAIL "N" TERMINATION
Description
STACKED HEAVY DUTY 7-ELEMENT YAGI KIT 406-430MHz 13dBd PIGTAIL "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Stacked Heavy Duty 7-Element Yagi Antenna - 2Y3347CC-E - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Stacked Heavy Duty 7-Element Yagi Antenna
2Y3347CC-E
Stacked Heavy Duty 7-Element Yagi Antenna 2Y3347CC-E
STACKED HEAVY DUTY 7-ELEMENT YAGI KIT 406-430MHz 13dBd PIGTAIL "N" TERMINATION

STACKED HEAVY DUTY 7-ELEMENT YAGI KIT 406-430MHz 13dBd PIGTAIL "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number 2Y3347CC-E
Product Name Stacked Heavy Duty 7-Element Yagi Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 490.0 to 512.0 MHz
Gain 13.2 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2115-FR05-S1-R-0-105TR-ND - DigiKey
Specs
Applications ISM, Zigbee™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.7 to 2.3 dB
View Details
3 suppliers