Comtelco Industries, Inc. Stacked Heavy Duty 7-Element Yagi Antenna 2Y3347CC-A

Description
STACKED HEAVY DUTY 7-ELEMENT YAGI KIT 406-430MHz 13dBd PIGTAIL "N" TERMINATION
Description
STACKED HEAVY DUTY 7-ELEMENT YAGI KIT 406-430MHz 13dBd PIGTAIL "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Stacked Heavy Duty 7-Element Yagi Antenna - 2Y3347CC-A - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Stacked Heavy Duty 7-Element Yagi Antenna
2Y3347CC-A
Stacked Heavy Duty 7-Element Yagi Antenna 2Y3347CC-A
STACKED HEAVY DUTY 7-ELEMENT YAGI KIT 406-430MHz 13dBd PIGTAIL "N" TERMINATION

STACKED HEAVY DUTY 7-ELEMENT YAGI KIT 406-430MHz 13dBd PIGTAIL "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number 2Y3347CC-A
Product Name Stacked Heavy Duty 7-Element Yagi Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 406.0 to 430.0 MHz
Gain 13.2 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Sleeve Dipole Antennas - SDA-1950 - A.H. Systems Inc.
Specs
Applications RF Testing; Vehicular
Pattern Type Omni directional
Polarization Linear
View Details
865MHz 12dBi Fiberglass Antenna With N Female Bulkhead Connector - ET-86512FG7-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 865.0 MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details
Antennas - 2195835-7 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, LoRaWAN, ISM
Pattern Type Omni directional
Polarization Linear
View Details