Mobile Industrial Robots Inc. Mobile Robots MiR600

Description
The Mobile Industrial Robots MiR600 is a highly capable autonomous mobile robot designed to handle demanding logistics tasks. It can transport payloads of up to 600 kg at speeds of 2 m/s, making it suitable for environments where heavy loads need to be moved quickly and efficiently. Its pallet lift system allows it to autonomously pick up, transport, and deliver pallets, optimizing internal material handling processes. Featuring an IP52 rating, the MiR600 offers enhanced resistance to dust and water, allowing it to operate in more challenging environments compared to many other autonomous mobile robots (AMRs). This robustness, combined with its compliance with the latest safety standards (ISO3691-4), ensures that it meets stringent operational safety requirements while maintaining high performance. The MiR600 is particularly well-suited for applications in warehouses and manufacturing facilities where heavy load transportation and efficient logistics are critical. Its ability to maneuver in crowded areas further enhances its utility in complex, high-traffic environments.
Description
The Mobile Industrial Robots MiR600 is a highly capable autonomous mobile robot designed to handle demanding logistics tasks. It can transport payloads of up to 600 kg at speeds of 2 m/s, making it suitable for environments where heavy loads need to be moved quickly and efficiently. Its pallet lift system allows it to autonomously pick up, transport, and deliver pallets, optimizing internal material handling processes. Featuring an IP52 rating, the MiR600 offers enhanced resistance to dust and water, allowing it to operate in more challenging environments compared to many other autonomous mobile robots (AMRs). This robustness, combined with its compliance with the latest safety standards (ISO3691-4), ensures that it meets stringent operational safety requirements while maintaining high performance. The MiR600 is particularly well-suited for applications in warehouses and manufacturing facilities where heavy load transportation and efficient logistics are critical. Its ability to maneuver in crowded areas further enhances its utility in complex, high-traffic environments.

Suppliers

Company
Product
Description
Supplier Links
Mobile Robots - MiR600 - Mobile Industrial Robots Inc.
Holbrook, NY, USA
Mobile Robots
MiR600
Mobile Robots MiR600
The Mobile Industrial Robots MiR600 is a highly capable autonomous mobile robot designed to handle demanding logistics tasks. It can transport payloads of up to 600 kg at speeds of 2 m/s, making it suitable for environments where heavy loads need to be moved quickly and efficiently. Its pallet lift system allows it to autonomously pick up, transport, and deliver pallets, optimizing internal material handling processes. Featuring an IP52 rating, the MiR600 offers enhanced resistance to dust and water, allowing it to operate in more challenging environments compared to many other autonomous mobile robots (AMRs). This robustness, combined with its compliance with the latest safety standards (ISO3691-4), ensures that it meets stringent operational safety requirements while maintaining high performance. The MiR600 is particularly well-suited for applications in warehouses and manufacturing facilities where heavy load transportation and efficient logistics are critical. Its ability to maneuver in crowded areas further enhances its utility in complex, high-traffic environments.

The Mobile Industrial Robots MiR600 is a highly capable autonomous mobile robot designed to handle demanding logistics tasks. It can transport payloads of up to 600 kg at speeds of 2 m/s, making it suitable for environments where heavy loads need to be moved quickly and efficiently. Its pallet lift system allows it to autonomously pick up, transport, and deliver pallets, optimizing internal material handling processes.
Featuring an IP52 rating, the MiR600 offers enhanced resistance to dust and water, allowing it to operate in more challenging environments compared to many other autonomous mobile robots (AMRs). This robustness, combined with its compliance with the latest safety standards (ISO3691-4), ensures that it meets stringent operational safety requirements while maintaining high performance.
The MiR600 is particularly well-suited for applications in warehouses and manufacturing facilities where heavy load transportation and efficient logistics are critical. Its ability to maneuver in crowded areas further enhances its utility in complex, high-traffic environments.

Supplier's Site

Technical Specifications

  Mobile Industrial Robots Inc.
Product Category Robots
Product Number MiR600
Product Name Mobile Robots
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Unlock Full Specs
to access all available technical data

Similar Products

Robotic Screwdriver Assembly Machine SCARA 4-Axis -  - Visumatic Industrial Products
Specs
Robot Type SCARA; (Robot System)
Industry / Application Robotic Assembly
# of Axes 4 #
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
Hexapod, High Accuracy, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100PHA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC4 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 3250 mm (39.37 to 128 inch)
View Details