TF310BD -- TF310 SERIES CRYSTAL
MMD Components / Monitor Quartztek
TF310 Series Crystal
TF310BD
Datasheet
Datasheet
Suppliers
TF310 Series Crystal
TF310BD
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
TF310BD |
|
Product Name
|
TF310 Series Crystal |
|
Package / Form Factor
|
Through Hole
|
|
Frequency
|
3.58 to 65 MHz
|
|
Frequency Stability
|
50 ppm
|
|
Load Capacitance
|
12.5 pF
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
2-SMD, No Lead
Frequency
0.0328 MHz
Frequency Tolerance
20 %
View Details
3 suppliers
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; C6S
Frequency
11.06 MHz
Load Capacitance
12 pF
View Details
3 suppliers
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
12.8 MHz
View Details
3 suppliers
Package / Form Factor
Dip14
Features / Standards
RoHS
Frequency Stability
50 ppm
View Details