MMD Components / Monitor Quartztek MTC Series MTC325ZF

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rancho Santa Margarita, CA, USA
MTC Series
MTC325ZF
MTC Series MTC325ZF
Datasheet

Technical Specifications

  MMD Components / Monitor Quartztek
Product Category Oscillators
Product Number MTC325ZF
Product Name MTC Series
Oscillator Type TCXO; VCTCXO (optional feature)
Package / Form Factor Surface Mount
Features / Standards RoHS (optional feature)
Frequency 9.6 to 50 MHz
Frequency Stability 2.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - SA555DG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Oscillator Crystal - 510BAA200M000AAG - Richardson RFPD
Specs
Frequency 200 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers