BF*EA -- B SERIES CRYSTAL
MMD Components / Monitor Quartztek
B Series Crystal
BF*EA
Datasheet
Datasheet
Suppliers
B Series Crystal
BF*EA
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
BF*EA |
|
Product Name
|
B Series Crystal |
|
Package / Form Factor
|
Through Hole
|
|
Features / Standards
|
RoHS; Lead-Free; Military Standard
|
|
Frequency
|
3.2 to 91.73 MHz
|
|
Frequency Stability
|
50 ppm
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
6 pF
View Details
2 suppliers
Package / Form Factor
Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability
50 ppm
Operating Temperature
-10 to 70 C (14 to 158 F)
View Details
2 suppliers
Aker Technology USA Corporation
Package / Form Factor
Smd
Features / Standards
RoHS
Frequency Stability
50 ppm
View Details
2 suppliers
Package / Form Factor
Dip14
Features / Standards
RoHS
Frequency Stability
50 ppm
View Details