BF*AC -- B SERIES CRYSTAL
MMD Components / Monitor Quartztek
B Series Crystal
BF*AC
Datasheet
Datasheet
Suppliers
B Series Crystal
BF*AC
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
BF*AC |
|
Product Name
|
B Series Crystal |
|
Package / Form Factor
|
Through Hole
|
|
Features / Standards
|
RoHS; Lead-Free; Military Standard
|
|
Frequency
|
3.2 to 91.73 MHz
|
|
Frequency Stability
|
100 ppm
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount; HC-49/US
Features / Standards
Lead-Free
Frequency Stability
50 ppm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; C3E
Frequency
16 MHz
Load Capacitance
12 pF
View Details
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
40 MHz
View Details
Package / Form Factor
Smd
Features / Standards
RoHS
View Details