AF*DA -- A SERIES CRYSTAL
MMD Components / Monitor Quartztek
A Series Crystal
AF*DA
Datasheet
Datasheet
Suppliers
A Series Crystal
AF*DA
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
AF*DA |
|
Product Name
|
A Series Crystal |
|
Package / Form Factor
|
Through Hole
|
|
Features / Standards
|
RoHS; Lead-Free; Military Standard
|
|
Frequency
|
1.84 to 200 MHz
|
|
Frequency Stability
|
15 ppm
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
7 pF
View Details
4 suppliers
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
12.29 MHz
View Details
3 suppliers
Aker Technology USA Corporation
Package / Form Factor
Smd
Features / Standards
RoHS
Frequency Stability
50 ppm
View Details
2 suppliers
Package / Form Factor
Dip14
Features / Standards
RoHS
Frequency Stability
50 ppm
View Details