MK Battery Connector, In-Line, 3Pin, Black; Product Range Mk LCP103BLK

Description
CONNECTOR, IN-LINE, 3PIN, BLACK; Product Range:-; Gender:Plug, Receptacle; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; SVHC:No SVHC (07-Jul-2017); Colour:Black; RMS Current (Irms):10A; RoHS Compliant: NA
Datasheet
Description
CONNECTOR, IN-LINE, 3PIN, BLACK; Product Range:-; Gender:Plug, Receptacle; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; SVHC:No SVHC (07-Jul-2017); Colour:Black; RMS Current (Irms):10A; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, In-Line, 3Pin, Black; Product Range Mk - 06WX0924 - Newark, An Avnet Company
Chicago, IL, United States
Connector, In-Line, 3Pin, Black; Product Range Mk
06WX0924
Connector, In-Line, 3Pin, Black; Product Range Mk 06WX0924
CONNECTOR, IN-LINE, 3PIN, BLACK; Product Range:-; Gender:Plug, Receptacle; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; SVHC:No SVHC (07-Jul-2017); Colour:Black; RMS Current (Irms):10A; RoHS Compliant: NA

CONNECTOR, IN-LINE, 3PIN, BLACK; Product Range:-; Gender:Plug, Receptacle; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; SVHC:No SVHC (07-Jul-2017); Colour:Black; RMS Current (Irms):10A; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX0924
Product Name Connector, In-Line, 3Pin, Black; Product Range Mk
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - MSSD-ZBZC - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 3 to 36 volts
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Mini Receptacle - 888N-M9AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details